ExtremePort Z-Link, Extremeport Z-Link, SFF-TA-1002/1020, 85Ω, Surfacemount, Vertical, 1C, 56 Pin, PCIe, GenZ, NVMe, cable, dual, card, Amphenol is one of the leading manufacturers of High speed IO Connectors. Contact us today for more details of EXTREMEPORT Z-LINK ,part number G64V31352HR
"EXTREMEPORT Z-LINK V/T 1C 30U"" 1"
EXTREMEPORT Z-Link V/T 1C 30u" 1.20mm / Reel
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | G64V31352HR | 664-G64V31352HRTR-ND | 27AJ2730 |
| Product Name | ExtremePort Z-Link | Edgeboard Connectors | Extremeport Z-Link V/t 1C 30U" 1.20Mm / Reel Amphenol Communications Solutions |
| Connector Type | PC Card Connector | ||
| Termination | Surface Mount | ||
| Gender | Female / Jack |