PHOENIX CONTACT USA Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Electronic circuit breaker, 1 reset input, nominal current: 0.5 A | |
| Electronic circuit breaker, 1 reset input, nominal current: 1 A | |
| Electronic circuit breaker, 1 reset input, nominal current: 10 A | |
| Electronic circuit breaker, 1 reset input, nominal current: 12 A | |
| Electronic circuit breaker, 1 reset input, nominal current: 2 A | |
| Electronic circuit breaker, 1 reset input, nominal current: 3 A | |
| Electronic circuit breaker, 1 reset input, nominal current: 4 A | |
| Electronic circuit breaker, 1 reset input, nominal current: 6 A | |
| Electronic circuit breaker, 1 reset input, nominal current: 8 A | |
| Electronic circuit breaker, on/off control input, nominal current: 1 A | |
| Electronic circuit breaker, on/off control input, nominal current: 10 A | |
| Electronic circuit breaker, on/off control input, nominal current: 2 A | |
| Electronic circuit breaker, on/off control input, nominal current: 3 A | |
| Electronic circuit breaker, on/off control input, nominal current: 4 A | |
| Electronic circuit breaker, on/off control input, nominal current: 6 A | |
| Electronic circuit breaker, reset input and status output, nominal current: 1 A | |
| Electronic circuit breaker, reset input and status output, nominal current: 10 A | |
| Electronic circuit breaker, reset input and status output, nominal current: 2 A | |
| Electronic circuit breaker, reset input and status output, nominal current: 3 A | |
| Electronic circuit breaker, reset input and status output, nominal current: 4 A | |
| Electronic circuit breaker, reset input and status output, nominal current: 6 A | |
| Electronic circuit breaker, signal contact: 1 N/C contact, nominal current: 1 A | |
| Electronic circuit breaker, signal contact: 1 N/C contact, nominal current: 10 A | |
| Electronic circuit breaker, signal contact: 1 N/C contact, nominal current: 12 A | |
| Electronic circuit breaker, signal contact: 1 N/C contact, nominal current: 2 A | |
| Electronic circuit breaker, signal contact: 1 N/C contact, nominal current: 3 A | |
| Electronic circuit breaker, signal contact: 1 N/C contact, nominal current: 4 A | |
| Electronic circuit breaker, signal contact: 1 N/C contact, nominal current: 6 A | |
| Electronic circuit breaker, signal contact: 1 N/C contact, nominal current: 8 A | |
| Electronic circuit breaker, signal contact: 1 N/O contact, nominal current: 0.5 A | |
| Electronic circuit breaker, signal contact: 1 N/O contact, nominal current: 1 A | |
| Electronic circuit breaker, signal contact: 1 N/O contact, nominal current: 10 A | |
| Electronic circuit breaker, signal contact: 1 N/O contact, nominal current: 12 A | |
| Electronic circuit breaker, signal contact: 1 N/O contact, nominal current: 2 A | |
| Electronic circuit breaker, signal contact: 1 N/O contact, nominal current: 3 A | |
| Electronic circuit breaker, signal contact: 1 N/O contact, nominal current: 4 A | |
| Electronic circuit breaker, signal contact: 1 N/O contact, nominal current: 6 A | |
| Electronic circuit breaker, signal contact: 1 N/O contact, nominal current: 8 A | |
| Electronic circuit breaker | |
| Electronic device circuit breaker, 1-pos., active current limitation, 1 N/C contact, plug for base element. | |
| Electronic device circuit breaker, 1-pos., active current limitation, 1 N/O contact, plug for base element. | |
| Electronic device circuit breaker, 1-pos., active current limitation, inverted status output and control input, plug for base element. | |
| Electronic device circuit breaker, 1-pos., active current limitation, status output and control input, plug for base element. | |
| Electronic device circuit breaker, 1-pos., active current limitation, status output and reset input, plug for base element. | |
| Electronic device circuit breaker, connection method: pluggable, width: 12.5 mm, fuse type: electronic, fuse type: Automatic device, mounting type: on base element, Color: black | |
| Electronic device circuit breaker, number of positions: 1, connection method: Screw connection, width: 12.5 mm, fuse type: electronic, fuse type: Automatic device, mounting type: on base element, Color: black | |
| Multi-channel electronic circuit breaker with IO-Link interface for protecting four loads at 24 V DC in the event of overload and short circuit. With electronic locking of the set nominal... | |
| Multi-channel electronic device circuit breaker for protecting four loads at 24 V DC in the event of overload and short circuit. With electronic locking of the set nominal currents. For... | |
| Multi-channel electronic device circuit breaker that can be preconfigured, for protecting four loads at 24 V DC in the event of overload and short circuit. With electronic locking of the... | |
| Multi-channel, electronic device circuit breaker with active current limitation for protecting eight loads at 24 V DC in the event of overload and short circuit. With nominal current assistant and... | |
| Multi-channel, electronic device circuit breaker with active current limitation for protecting four loads at 24 V DC in the event of overload and short circuit. With nominal current assistant and... | |
| Selective circuit breaker, can be plugged in TMCP socket, signaling by two-color LED, floating signal contact, on/off pushbutton, width: 12.5 mm, color: black | |
| Single-channel electronic circuit breaker for protecting 24 V DC loads against overload and short circuit. Simple potential distribution using components from the CLIPLINE complete terminal block system. With electronic locking... | |
| Single-channel electronic circuit breaker for protecting 24 V DC loads against overload and short circuit. Simple potential distribution using components from the CLIPLINE complete terminal block system. With fixed nominal... | |
| Thermal device circuit breaker, number of positions: 1, nominal current: 10 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base... | |
| Thermal device circuit breaker, number of positions: 1, nominal current: 15 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base... | |
| Thermal device circuit breaker, number of positions: 1, nominal current: 20 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base... | |
| Thermal device circuit breaker, number of positions: 1, nominal current: 25 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base... | |
| Thermal device circuit breaker, number of positions: 1, nominal current: 30 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base... | |
| Thermal device circuit breaker, number of positions: 1, nominal current: 40 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base... | |
| Thermal device circuit breaker, number of positions: 1, nominal current: 5 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base... | |
| Thermal device circuit breaker, number of positions: 1, nominal current: 7.5 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base... | |
| Thermal miniature circuit breaker, pluggable in screw-type fuse terminal block UK 6-FSI/C and spring-cage fuse terminal block ST 4-FSI/C | |
| Thermomagnetic device circuit breaker, 1-pos., tripping characteristic F1 (fast-blow), 1 PDT contact, plug for base element. | |
| Thermomagnetic device circuit breaker, 1-pos., tripping characteristic M1 (medium-blow), 1 PDT contact, plug for base element. | |
| Thermomagnetic device circuit breaker, 1-pos., tripping characteristic SFB, 1 PDT contact, plug for base element. | |
| Thermomagnetic device circuit breaker, 2-pos., tripping characteristic F1 (fast-blow), 2 PDT contacts, plug for base element. | |
| Thermomagnetic device circuit breaker, 2-pos., tripping characteristic M1 (medium-blow), 2 PDT contacts, plug for base element. | |
| Thermomagnetic device circuit breaker, 2-pos., tripping characteristic SFB, 2 PDT contacts, plug for base element. |
| << Prev | Next >> |