PHOENIX CONTACT USA Electronic device circuit breaker - ECP-E3 2A - 0912042

Suppliers

Company
Product
Description
Supplier Links
Electronic device circuit breaker - ECP-E3 2A - 0912042 -  - PHOENIX CONTACT USA
Middletown, PA, USA
Electronic device circuit breaker - ECP-E3 2A - 0912042
Electronic device circuit breaker - ECP-E3 2A - 0912042
Electronic device circuit breaker, number of positions: 1, connection method: Screw connection, width: 12.5 mm, fuse type: electronic, fuse type: Automatic device, mounting type: on base element, Color: black

Electronic device circuit breaker, number of positions: 1, connection method: Screw connection, width: 12.5 mm, fuse type: electronic, fuse type: Automatic device, mounting type: on base element, Color: black

Supplier's Site

Technical Specifications

  PHOENIX CONTACT USA
Product Category Circuit Breakers
Product Name Electronic device circuit breaker - ECP-E3 2A - 0912042
Rated DC Voltage 18 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

LEJA Series Low-Depth, Hydraulic-Magnetic Circuit Breakers -  - Sensata Technologies
Specs
Rated Current 2 to 20 amps
Trip System Type Magnetic Hydraulic
Manual Actuator Type Toggle
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G2C4-C16 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
 - 1251477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 96 volts
Rated Current 40 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C1.6DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 1.6 amps
Trip System Type Thermal Magnetic
View Details