Phoenix Contact GmbH & Co. KG Circuit Breakers 5650121

Description
Circuit Breaker Thermal Magnetic 10A 250V AC 65V DC Push to Reset DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal Magnetic 10A 250V AC 65V DC Push to Reset DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 277-7022-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
277-7022-ND
Circuit Breakers 277-7022-ND
Circuit Breaker Thermal Magnetic 10A 250V AC 65V DC Push to Reset DIN Rail

Circuit Breaker Thermal Magnetic 10A 250V AC 65V DC Push to Reset DIN Rail

Buy Now Datasheet
Circuit Breaker;Therm/Mag;Button;Cur-Rtg 10A;DIN Rail;1 Pole;Screw Snap - 70207739 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Button;Cur-Rtg 10A;DIN Rail;1 Pole;Screw Snap
70207739
Circuit Breaker;Therm/Mag;Button;Cur-Rtg 10A;DIN Rail;1 Pole;Screw Snap 70207739
The TMC circuit breaker is available in three types — TMC 1, TMC 42 and TMC 91H; all three are thermal-magnetic which reduces nuisance tripping without sacrificing short circuit protection. TMC 42 Features: 1⁄2 Inch Wide Push Button System Space Saving Easy to Detect Fault Precision Over-Current Protection

The TMC circuit breaker is available in three types — TMC 1, TMC 42 and TMC 91H; all three are thermal-magnetic which reduces nuisance tripping without sacrificing short circuit protection.
TMC 42 Features:

  • 1⁄2 Inch Wide
  • Push Button System
  • Space Saving
  • Easy to Detect Fault
  • Precision Over-Current Protection
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 277-7022-ND 70207739
Product Name Circuit Breakers Circuit Breaker;Therm/Mag;Button;Cur-Rtg 10A;DIN Rail;1 Pole;Screw Snap
Rated Current 10 amps 10 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Other; (Push to Reset) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-A443H030C0-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0701K -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details