Phoenix Contact GmbH & Co. KG Circuit Breakers 5650120

Description
Circuit Breaker Thermal Magnetic 8A 250V AC 80V DC Pushbutton DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal Magnetic 8A 250V AC 80V DC Pushbutton DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 277-7113-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
277-7113-ND
Circuit Breakers 277-7113-ND
Circuit Breaker Thermal Magnetic 8A 250V AC 80V DC Pushbutton DIN Rail

Circuit Breaker Thermal Magnetic 8A 250V AC 80V DC Pushbutton DIN Rail

Buy Now Datasheet
Circuit Breaker;Therm/Mag;Button;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap - 70207738 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Button;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap
70207738
Circuit Breaker;Therm/Mag;Button;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap 70207738
The TMC circuit breaker is available in three types — TMC 1, TMC 42 and TMC 91H; all three are thermal-magnetic which reduces nuisance tripping without sacrificing short circuit protection. TMC 42 Features: 1⁄2 Inch Wide Push Button System Space Saving Easy to Detect Fault Precision Over-Current Protection

The TMC circuit breaker is available in three types — TMC 1, TMC 42 and TMC 91H; all three are thermal-magnetic which reduces nuisance tripping without sacrificing short circuit protection.
TMC 42 Features:

  • 1⁄2 Inch Wide
  • Push Button System
  • Space Saving
  • Easy to Detect Fault
  • Precision Over-Current Protection
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 277-7113-ND 70207738
Product Name Circuit Breakers Circuit Breaker;Therm/Mag;Button;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap
Rated Current 8 amps 8 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Pushbutton Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 9-1393254-4 - TE Connectivity
Specs
Rated Current 50 amps
Rated Breaking Capacity 2000 amps
Trip System Type Magnetic
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1668 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E13UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 13 amps
View Details
2 suppliers