Thermal device circuit breaker, number of positions: 1, nominal current: 10 A, nom. voltage: 32 V, width: 6 mm, fuse type: Slow-blow, fuse type: Automatic device, mounting type: on base element, Color: red
PHOENIX CONTACT USA | |
---|---|
Product Category | Circuit Breakers |
Product Name | Thermal device circuit breaker - TCP 10/DC32V - 0700010 |
Rated DC Voltage | 32 volts |