PHOENIX CONTACT USA Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 8A;Plug-In;Vol-Rtg 250/65VAC/VDC 712291

Description
Thermal Miniature Circuit Breaker, 45.00 mm Height Used with UK Series Flat-Type Fuse Terminal Blocks. 8.20 mm width.
Datasheet
Description
Thermal Miniature Circuit Breaker, 45.00 mm Height Used with UK Series Flat-Type Fuse Terminal Blocks. 8.20 mm width.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 8A;Plug-In;Vol-Rtg 250/65VAC/VDC - 70207682 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 8A;Plug-In;Vol-Rtg 250/65VAC/VDC
70207682
Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 8A;Plug-In;Vol-Rtg 250/65VAC/VDC 70207682
Thermal Miniature Circuit Breaker, 45.00 mm Height Used with UK Series Flat-Type Fuse Terminal Blocks. 8.20 mm width.

Thermal Miniature Circuit Breaker, 45.00 mm Height
Used with UK Series Flat-Type Fuse Terminal Blocks.
8.20 mm width.

Supplier's Site
Circuit Breaker, 250Vac, 65Vdc, 8A; Product Range Phoenix Contact - 66W2151 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 250Vac, 65Vdc, 8A; Product Range Phoenix Contact
66W2151
Circuit Breaker, 250Vac, 65Vdc, 8A; Product Range Phoenix Contact 66W2151
CIRCUIT BREAKER, 250VAC, 65VDC, 8A; Product Range:-; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 250VAC, 65VDC, 8A; Product Range:-; Current Rating:8A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 70207682 66W2151
Product Name Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 8A;Plug-In;Vol-Rtg 250/65VAC/VDC Circuit Breaker, 250Vac, 65Vdc, 8A; Product Range Phoenix Contact
Rated AC Voltage 250 volts 250 volts
Rated DC Voltage 65 volts 65 volts
Rated Current 8 amps 8 amps
Trip System Type Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393248-8 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D05UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.5000 amps
View Details
2 suppliers