Circuit Breaker Solid State 2A AC 24V DC Lever DIN Rail
ELECTRONIC CKT BREAKER, 24A, 24VDC, 1P; Product Range:-; Current Rating:24A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 277-17722-ND | 30AK0905 |
| Product Name | Circuit Breakers | Electronic Ckt Breaker, 24A, 24Vdc, 1P; Product Range Phoenix Contact |
| Rated Current | 2 amps | 24 amps |
| Trip System Type | Solid State | Electronic |
| Features | Trip Indicator | |
| Mounting Style | Din Rail Mounted |