PHOENIX CONTACT USA Circuit Breakers 2800919

Description
Circuit Breaker Solid State 6A AC 24V DC Holder
Request a Quote Datasheet
Description
Circuit Breaker Solid State 6A AC 24V DC Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 277-8176-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
277-8176-ND
Circuit Breakers 277-8176-ND
Circuit Breaker Solid State 6A AC 24V DC Holder

Circuit Breaker Solid State 6A AC 24V DC Holder

Buy Now Datasheet
Circuit Protection Circuit Breakers - 2800919 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Circuit Breakers
2800919
Circuit Protection Circuit Breakers 2800919
Manufacturer: Phoenix Contact Category: Circuit Protection Circuit Breakers Package: Bulk Breaker Type: Solid State Mounting Type: Holder Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage Rating - DC: 24 V

Manufacturer: Phoenix Contact
Category: Circuit Protection Circuit Breakers
Package: Bulk
Breaker Type: Solid State
Mounting Type: Holder
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Voltage Rating - DC: 24 V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 277-8176-ND 2800919
Product Name Circuit Breakers Circuit Protection Circuit Breakers
Rated Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 723-209-2-1-63-3-8-15-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 20A - QLB-203-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal
View Details
2 suppliers