PHOENIX CONTACT USA Electronic Circuit Breakers 2908261

Description
Phoenix Contact 2908261
Request a Quote
Description
Phoenix Contact 2908261
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breakers - 2072795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Circuit Breakers
2072795
Electronic Circuit Breakers 2072795
Phoenix Contact 2908261

Phoenix Contact 2908261

Supplier's Site
Electronic Ckt Breaker, 24A, 24Vdc, 1P; Product Range Phoenix Contact - 30AK0899 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Ckt Breaker, 24A, 24Vdc, 1P; Product Range Phoenix Contact
30AK0899
Electronic Ckt Breaker, 24A, 24Vdc, 1P; Product Range Phoenix Contact 30AK0899
ELECTRONIC CKT BREAKER, 24A, 24VDC, 1P; Product Range:-; Current Rating:24A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

ELECTRONIC CKT BREAKER, 24A, 24VDC, 1P; Product Range:-; Current Rating:24A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 2072795 30AK0899
Product Name Electronic Circuit Breakers Electronic Ckt Breaker, 24A, 24Vdc, 1P; Product Range Phoenix Contact
Rated Current 4 amps 24 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/200-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers