PHOENIX CONTACT USA Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4
Product Name Notes
Thermomagnetic circuit breaker, 1-pos., for DIN rail mounting
Thermomagnetic circuit breaker, 1-pos., normal blow, 1 N/O contact and 1 N/C contact
Thermomagnetic device circuit breaker, number of positions: 2, width: 35.3 mm, mounting type: DIN rail, Color: gray
Thermomagnetic device circuit breaker, number of positions: 3, connection method: Screw, cross section: 1 mm²- 35 mm², AWG: 18 - 2, width: 52.9 mm, mounting type: DIN rail, Color: gray...
Thermomagnetic device circuit breaker, number of positions: 3, connection method: Screw, cross section: 1 mm²- 35 mm², AWG: 18 - 2, width: 52.9 mm, mounting type: DIN rail: 35 mm,...
Thermomagnetic device circuit breaker, number of positions: 3, width: 52.9 mm, fuse type: Automatic device, mounting type: DIN rail, Color: gray
Thermomagnetic device circuit breaker, number of positions: 3, width: 52.9 mm, mounting type: DIN rail, Color: gray

<< Prev