PHOENIX CONTACT USA Electronic Circuit Breakers 2906032

Description
Phoenix Contact 2906032
Request a Quote Datasheet
Description
Phoenix Contact 2906032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breakers - 2072719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Circuit Breakers
2072719
Electronic Circuit Breakers 2072719
Phoenix Contact 2906032

Phoenix Contact 2906032

Supplier's Site
Circuit Breakers - 277-16331-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
277-16331-ND
Circuit Breakers 277-16331-ND
Circuit Breaker 40A AC 24V DC DIN Rail

Circuit Breaker 40A AC 24V DC DIN Rail

Buy Now Datasheet
Circuit Breaker, 40A, 24Vdc; Product Range Phoenix Contact - 34AC2157 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 40A, 24Vdc; Product Range Phoenix Contact
34AC2157
Circuit Breaker, 40A, 24Vdc; Product Range Phoenix Contact 34AC2157
CIRCUIT BREAKER, 40A, 24VDC; Product Range:-; Current Rating:40A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

CIRCUIT BREAKER, 40A, 24VDC; Product Range:-; Current Rating:40A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2072719 277-16331-ND 34AC2157
Product Name Electronic Circuit Breakers Circuit Breakers Circuit Breaker, 40A, 24Vdc; Product Range Phoenix Contact
Rated Current 10 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-2486200-1 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-2-1-53-2-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-3319-ND - DigiKey
Specs
Rated Current 12 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers