CIRCUIT BREAKER, 24V, 2A; Product Range:CLIPLINE Series; Current Rating:2A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 66W2157 |
| Product Name | Circuit Breaker, 24V, 2A; Product Range Phoenix Contact |
| Rated Current | 2 amps |