PHOENIX CONTACT USA Circuit Protection- Circuit Breakers 712194

Description
Manufacturer: Phoenix Contact Category: Circuit Protection- Circuit Breakers Series: TCP Package: Bulk Product Status: Active Mounting Type: Holder Breaker Type: Thermal Current Rating (Amps): 1A Voltage Rating - AC: 250 V Voltage Rating - DC: 65 V
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Circuit Protection- Circuit Breakers Series: TCP Package: Bulk Product Status: Active Mounting Type: Holder Breaker Type: Thermal Current Rating (Amps): 1A Voltage Rating - AC: 250 V Voltage Rating - DC: 65 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection- Circuit Breakers - 0712194 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection- Circuit Breakers
0712194
Circuit Protection- Circuit Breakers 0712194
Manufacturer: Phoenix Contact Category: Circuit Protection- Circuit Breakers Series: TCP Package: Bulk Product Status: Active Mounting Type: Holder Breaker Type: Thermal Current Rating (Amps): 1A Voltage Rating - AC: 250 V Voltage Rating - DC: 65 V

Manufacturer: Phoenix Contact
Category: Circuit Protection- Circuit Breakers
Series: TCP
Package: Bulk
Product Status: Active
Mounting Type: Holder
Breaker Type: Thermal
Current Rating (Amps): 1A
Voltage Rating - AC: 250 V
Voltage Rating - DC: 65 V

Buy Now Datasheet
Circuit Breaker, 250Vac, 65Vdc, 1A; Product Range Phoenix Contact - 66W2148 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 250Vac, 65Vdc, 1A; Product Range Phoenix Contact
66W2148
Circuit Breaker, 250Vac, 65Vdc, 1A; Product Range Phoenix Contact 66W2148
CIRCUIT BREAKER, 250VAC, 65VDC, 1A; Product Range:CLIPLINE Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 250VAC, 65VDC, 1A; Product Range:CLIPLINE Series; Current Rating:1A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 1A;Plug-In;Vol-Rtg 250/65VAC/VDC - 70207677 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 1A;Plug-In;Vol-Rtg 250/65VAC/VDC
70207677
Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 1A;Plug-In;Vol-Rtg 250/65VAC/VDC 70207677
Thermal Miniature Circuit Breaker, 45.00 mm Height Used with UK Series Flat-Type Fuse Terminal Blocks. 8.20 mm width.

Thermal Miniature Circuit Breaker, 45.00 mm Height
Used with UK Series Flat-Type Fuse Terminal Blocks.
8.20 mm width.

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 0712194 66W2148 70207677
Product Name Circuit Protection- Circuit Breakers Circuit Breaker, 250Vac, 65Vdc, 1A; Product Range Phoenix Contact Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 1A;Plug-In;Vol-Rtg 250/65VAC/VDC
Rated AC Voltage 250 volts 250 volts 250 volts
Rated DC Voltage 65 volts 65 volts 65 volts
Trip System Type Thermal Thermal
Rated Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data