PHOENIX CONTACT USA Circuit Breaker, Thermal, 250Vac/65Vdc, 2A; Product Range Phoenix Contact 712217..

Description
CIRCUIT BREAKER, THERMAL, 250VAC/65VDC, 2A; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 250VAC/65VDC, 2A; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 250Vac/65Vdc, 2A; Product Range Phoenix Contact - 78X5733 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 250Vac/65Vdc, 2A; Product Range Phoenix Contact
78X5733
Circuit Breaker, Thermal, 250Vac/65Vdc, 2A; Product Range Phoenix Contact 78X5733
CIRCUIT BREAKER, THERMAL, 250VAC/65VDC, 2A; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 250VAC/65VDC, 2A; Product Range:-; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 78X5733
Product Name Circuit Breaker, Thermal, 250Vac/65Vdc, 2A; Product Range Phoenix Contact
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5442-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers & Accessories - 09144911 - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 209-1-1864-14-ND - DigiKey
Specs
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
View Details