PHOENIX CONTACT USA Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 4A;Plug-In;Vol-Rtg 250/65VAC/VDC 712259

Description
Thermal Miniature Circuit Breaker, 45.00 mm Height Used with UK Series Flat-Type Fuse Terminal Blocks. 8.20 mm width.
Datasheet
Description
Thermal Miniature Circuit Breaker, 45.00 mm Height Used with UK Series Flat-Type Fuse Terminal Blocks. 8.20 mm width.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 4A;Plug-In;Vol-Rtg 250/65VAC/VDC - 70207680 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 4A;Plug-In;Vol-Rtg 250/65VAC/VDC
70207680
Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 4A;Plug-In;Vol-Rtg 250/65VAC/VDC 70207680
Thermal Miniature Circuit Breaker, 45.00 mm Height Used with UK Series Flat-Type Fuse Terminal Blocks. 8.20 mm width.

Thermal Miniature Circuit Breaker, 45.00 mm Height
Used with UK Series Flat-Type Fuse Terminal Blocks.
8.20 mm width.

Supplier's Site
Circuit Breaker, 250Vac, 65Vdc, 4A; Product Range Phoenix Contact - 66W2149 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 250Vac, 65Vdc, 4A; Product Range Phoenix Contact
66W2149
Circuit Breaker, 250Vac, 65Vdc, 4A; Product Range Phoenix Contact 66W2149
CIRCUIT BREAKER, 250VAC, 65VDC, 4A; Product Range:CLIPLINE Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, 250VAC, 65VDC, 4A; Product Range:CLIPLINE Series; Current Rating:4A; No. of Poles:1 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet
CIR BRKR THRM 4A 250VAC 65VDC - 629-0712259 - Utmel Electronic Limited
Hong Kong, China
CIR BRKR THRM 4A 250VAC 65VDC
629-0712259
CIR BRKR THRM 4A 250VAC 65VDC 629-0712259
CIR BRKR THRM 4A 250VAC 65VDC

CIR BRKR THRM 4A 250VAC 65VDC

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 70207680 66W2149 629-0712259
Product Name Circuit Breaker;Therm Min;Term Blck;Cur-Rtg 4A;Plug-In;Vol-Rtg 250/65VAC/VDC Circuit Breaker, 250Vac, 65Vdc, 4A; Product Range Phoenix Contact CIR BRKR THRM 4A 250VAC 65VDC
Rated AC Voltage 250 volts 250 volts 250 volts
Rated DC Voltage 65 volts 65 volts 65 volts
Rated Current 4 amps 4 amps 4 amps
Trip System Type Thermal Thermal
Text for Mounting Plug-In DIN Rail
Unlock Full Specs
to access all available technical data