PHOENIX CONTACT USA Circuit Breakers 2905744

Description
Circuit Breaker 70A AC 24V DC DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker 70A AC 24V DC DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 277-12019-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
277-12019-ND
Circuit Breakers 277-12019-ND
Circuit Breaker 70A AC 24V DC DIN Rail

Circuit Breaker 70A AC 24V DC DIN Rail

Buy Now Datasheet
Electronic Circuit Breakers - 8903806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electronic Circuit Breakers
8903806
Electronic Circuit Breakers 8903806
Phoenix Contact 2905744

Phoenix Contact 2905744

Supplier's Site
Circuit Breaker, 8-Ch, 80A, 24Vdc; Product Range Phoenix Contact - 34AC2155 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 8-Ch, 80A, 24Vdc; Product Range Phoenix Contact
34AC2155
Circuit Breaker, 8-Ch, 80A, 24Vdc; Product Range Phoenix Contact 34AC2155
CIRCUIT BREAKER, 8-CH, 80A, 24VDC; Product Range:-; Current Rating:80A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

CIRCUIT BREAKER, 8-CH, 80A, 24VDC; Product Range:-; Current Rating:80A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:-; Trip Time:-; SVHC:Lead (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 277-12019-ND 8903806 34AC2155
Product Name Circuit Breakers Electronic Circuit Breakers Circuit Breaker, 8-Ch, 80A, 24Vdc; Product Range Phoenix Contact
Rated Current 70 amps 10 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

RCCBs - 1444851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 63 amps
Number of Poles 4
View Details
Circuit Breakers - 486-2329-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU5R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details