BAB, 1P, 50A, 120/240V, 10KAIC
CIRCUIT BREAKER, TYPE BAB, 1 POLE, 50 AMP, 40C, 120/240 VAC, 10,000 AIC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 5730-BAB1050-ND | 439471 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Mounting Style | Din Rail Mounted | |
| Manual Actuator Type | Other; (Lever) |