Eaton Corporation Load Center Circuit Breaker BAB1015D

Description
THERMAL MAGNETIC CIRCUIT BREAKER, QUICKLAG TYPE, 15AMP 120/240VAC SINGLE-POLE MAX, BOLT-ON TYPE, NON-INTERCHANGEABLE, RING-SPADE LUG CONNECTION, 10KAIC INTERRUPT RATING. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL MAGNETIC CIRCUIT BREAKER, QUICKLAG TYPE, 15AMP 120/240VAC SINGLE-POLE MAX, BOLT-ON TYPE, NON-INTERCHANGEABLE, RING-SPADE LUG CONNECTION, 10KAIC INTERRUPT RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Load Center Circuit Breaker - 20444480 - Radwell International
Willingboro, NJ, United States
Load Center Circuit Breaker
20444480
Load Center Circuit Breaker 20444480
THERMAL MAGNETIC CIRCUIT BREAKER, QUICKLAG TYPE, 15AMP 120/240VAC SINGLE-POLE MAX, BOLT-ON TYPE, NON-INTERCHANGEABLE, RING-SPADE LUG CONNECTION, 10KAIC INTERRUPT RATING. FREE 2 YEAR RADWELL WARRANTY

THERMAL MAGNETIC CIRCUIT BREAKER, QUICKLAG TYPE, 15AMP 120/240VAC SINGLE-POLE MAX, BOLT-ON TYPE, NON-INTERCHANGEABLE, RING-SPADE LUG CONNECTION, 10KAIC INTERRUPT RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 20444480
Product Name Load Center Circuit Breaker
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - Q519-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 8-1393252-7 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details