MINIATURE INDUSTRIAL CIRCUIT BREAKER, TYPE BAB, QUICKLAG, BOLT-ON, 10 KAIC, 120/240 VAC, 40 AMP, 2-POLE. FREE 2 YEAR RADWELL WARRANTY
CUTLER HAMMER Circuit Breaker BAB2040
| DigiKey | Galco Industrial Electronics | Radwell International | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 5730-BAB2040-ND | BAB2040 | 439480 | |
| Product Name | Circuit Breakers | CHGP Miniature | Molded Case Circuit Breaker | Molded Case Circuit Breaker |
| Rated Current | 40 amps | 40 amps | ||
| Trip System Type | Thermal Magnetic | |||
| Mounting Style | Din Rail Mounted |