Eaton Corporation Circuit Breaker, Hydromagnetic, 2P, 250V, 10A; Product Range Eaton Heinemann AM2RD3LC07DA102

Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 10A; Product Range:AMR Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:5kA; Trip Time:18s; Dielectric Strength:2.5kV; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 10A; Product Range:AMR Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:5kA; Trip Time:18s; Dielectric Strength:2.5kV; Voltage Rating VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Hydromagnetic, 2P, 250V, 10A; Product Range Eaton Heinemann - 27C0906 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Hydromagnetic, 2P, 250V, 10A; Product Range Eaton Heinemann
27C0906
Circuit Breaker, Hydromagnetic, 2P, 250V, 10A; Product Range Eaton Heinemann 27C0906
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 10A; Product Range:AMR Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:5kA; Trip Time:18s; Dielectric Strength:2.5kV; Voltage Rating VAC:250V RoHS Compliant: Yes

CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 250V, 10A; Product Range:AMR Series; Current Rating:10A; No. of Poles:2 Pole; Input Voltage VAC:250V; Interrupting Capacity:5kA; Trip Time:18s; Dielectric Strength:2.5kV; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 27C0906
Product Name Circuit Breaker, Hydromagnetic, 2P, 250V, 10A; Product Range Eaton Heinemann
Rated AC Voltage 250 volts
Unlock Full Specs
to access all available technical data