Eaton Corporation Standard Small Frame Breaker 96-1924-13

Description
35MM/35SS SERIES MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 2 POLE(S)
Datasheet
Description
35MM/35SS SERIES MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 2 POLE(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - 96-1924-13 - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
96-1924-13
Standard Small Frame Breaker 96-1924-13
35MM/35SS SERIES MODULAR METER STACK USED ON 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 100 KILOAMPERE INTERRUPTING RATING 225 AMPERE CURRENT RATING 2 POLE(S)
  • 35MM/35SS SERIES MODULAR METER STACK USED ON
  • 120/240 VAC VOLTAGE RATING
  • BOLT ON MOUNTING
  • 100 KILOAMPERE INTERRUPTING RATING
  • 225 AMPERE CURRENT RATING
  • 2 POLE(S)
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number 96-1924-13
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 225 amps
Rated Breaking Capacity 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5455-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 30A - QLB-303-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 30 amps
Trip System Type Thermal
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C20DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Electronic circuit breaker - 787-1664/000-100 - WAGO
Specs
Rated DC Voltage 10 to 16 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers