CIRCUIT BREAKER, MOTOR PROTECTOR, 10/16 AMP, 3 POLE, 600 V AC MAX, 6 KV. FREE 2 YEAR RADWELL WARRANTY
MOELLER ELECTRIC Circuit Breaker PKZM0-16
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 16A; Product Range:xStart Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:690VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:20hp; Voltage AC:600V RoHS Compliant: No
CIRCUIT BREAKER, 10-16A; Product Range:xStart Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating V DC:-; Voltage Rating VAC:380VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (17-Dec-2015); Approval Bodies:CSA, IEC,RoHS Compliant: NA
| Radwell International | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 47243520 | 41M3969 | 46WX3190 | |
| Product Name | Din Rail Mount Circuit Breaker | Din Rail Mount Circuit Breaker | Circuit Breaker, Thermal Magnetic, 1P, 16A; Product Range Eaton Moeller | Circuit Breaker, 10-16A; Product Range Eaton Moeller |
| Rated Current | 16 amps | 16 amps | 16 amps |