CIR BRKR THRM 100A 600VAC LVR
EATON PDG2, 3P, 100A, 25KA/480VAC, FXFX TMTU. FREE 2 YEAR RADWELL WARRANTY
MOLDED CASE CKT BREAKER, 3P, 100A, 690V; Product Range:PD Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 5730-PDG23F0100TFFJ-ND | 119237084 | 73AH7347 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Molded Case Ckt Breaker, 3P, 100A, 690V; Product Range Eaton Cutler Hammer |
| Rated Current | 100 amps | 100 amps | |
| Trip System Type | Thermal Magnetic | ||
| Text for Mounting | Chassis Mount | DIN Rail | |
| Manual Actuator Type | Other; (Lever) |