Eaton Corp. / Commercial Controls Division Circuit Breakers PDG13C0100TFFJ

Description
CIR BRKR THRM 100A 600VAC LVR
Request a Quote
Description
CIR BRKR THRM 100A 600VAC LVR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molded Case Circuit Breaker, part number 73AH7276, is a three-pole device rated for 100A and designed for operation at 415V. It is part of Eaton's Power Defense series, which is known for its reliability and advanced protection features. This circuit breaker is suitable for various applications, including electrical and machinery OEMs. It meets multiple safety standards, including UL, CSA, and IEC, ensuring compliance for global use. The breaker is RoHS compliant and is designed for DIN rail mounting, making it versatile for installation in different environments. Its thermal-magnetic trip mechanism provides effective protection against overloads and short circuits.

Datasheet Summary
Powered by GS/AI

The Molded Case Circuit Breaker, part number 73AH7276, is a three-pole device rated for 100A and designed for operation at 415V. It is part of Eaton's Power Defense series, which is known for its reliability and advanced protection features. This circuit breaker is suitable for various applications, including electrical and machinery OEMs. It meets multiple safety standards, including UL, CSA, and IEC, ensuring compliance for global use. The breaker is RoHS compliant and is designed for DIN rail mounting, making it versatile for installation in different environments. Its thermal-magnetic trip mechanism provides effective protection against overloads and short circuits.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-PDG13C0100TFFJ-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-PDG13C0100TFFJ-ND
Circuit Breakers 5730-PDG13C0100TFFJ-ND
CIR BRKR THRM 100A 600VAC LVR

CIR BRKR THRM 100A 600VAC LVR

Buy Now Datasheet
CHGP Molded Case - PDG13C0100TFFJ - Galco Industrial Electronics
Madison Heights, MI, United States
CHGP Molded Case
PDG13C0100TFFJ
CHGP Molded Case PDG13C0100TFFJ
Power Defense PDG1 3P 18kA/480V

Power Defense PDG1 3P 18kA/480V

Supplier's Site
Molded Case Ckt Breaker, 3P, 100A, 415V; Product Range Eaton Cutler Hammer - 73AH7276 - Newark, An Avnet Company
Chicago, IL, United States
Molded Case Ckt Breaker, 3P, 100A, 415V; Product Range Eaton Cutler Hammer
73AH7276
Molded Case Ckt Breaker, 3P, 100A, 415V; Product Range Eaton Cutler Hammer 73AH7276
MOLDED CASE CKT BREAKER, 3P, 100A, 415V; Product Range:PD Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

MOLDED CASE CKT BREAKER, 3P, 100A, 415V; Product Range:PD Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250V; Voltage Rating VAC:600V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-PDG13C0100TFFJ-ND PDG13C0100TFFJ 73AH7276
Product Name Circuit Breakers CHGP Molded Case Molded Case Ckt Breaker, 3P, 100A, 415V; Product Range Eaton Cutler Hammer
Rated Current 100 amps 100 amps
Trip System Type Thermal Magnetic
Text for Mounting Chassis Mount DIN Rail
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910030 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 4 amps
Approvals / Ratings CE
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details