Eaton Corporation Standard Small Frame Breaker QBHW2020F

Description
THERMAL MAGNETIC TYPE 120 VAC FLUORESCENT LIGHT USED ON 14 TO 4 AWG ALUMINUM/COPPER (LOAD) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 22 KILOAMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 2 POLE(S) EXTENDED TANG LINE TERMINAL, STEEL BOX LUG LOAD TERMINAL TERMINAL TYPE QUICKLAG[R] BRAND INCLUDES MOISTURE FUNGUS TREATMENT QBHW MODEL
Datasheet
Description
THERMAL MAGNETIC TYPE 120 VAC FLUORESCENT LIGHT USED ON 14 TO 4 AWG ALUMINUM/COPPER (LOAD) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 22 KILOAMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 2 POLE(S) EXTENDED TANG LINE TERMINAL, STEEL BOX LUG LOAD TERMINAL TERMINAL TYPE QUICKLAG[R] BRAND INCLUDES MOISTURE FUNGUS TREATMENT QBHW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Small Frame Breaker - QBHW2020F - Eaton Corporation
Cleveland, OH, USA
Standard Small Frame Breaker
QBHW2020F
Standard Small Frame Breaker QBHW2020F
THERMAL MAGNETIC TYPE 120 VAC FLUORESCENT LIGHT USED ON 14 TO 4 AWG ALUMINUM/COPPER (LOAD) WIRE SIZE UL 489, CSA APPROVAL 120/240 VAC VOLTAGE RATING BOLT ON MOUNTING 22 KILOAMPERE INTERRUPTING RATING 20 AMPERE CURRENT RATING 2 POLE(S) EXTENDED TANG LINE TERMINAL, STEEL BOX LUG LOAD TERMINAL TERMINAL TYPE QUICKLAG[R] BRAND INCLUDES MOISTURE FUNGUS TREATMENT QBHW MODEL
  • THERMAL MAGNETIC TYPE
  • 120 VAC FLUORESCENT LIGHT USED ON
  • 14 TO 4 AWG ALUMINUM/COPPER (LOAD) WIRE SIZE
  • UL 489, CSA APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • BOLT ON MOUNTING
  • 22 KILOAMPERE INTERRUPTING RATING
  • 20 AMPERE CURRENT RATING
  • 2 POLE(S)
  • EXTENDED TANG LINE TERMINAL, STEEL BOX LUG LOAD TERMINAL TERMINAL TYPE
  • QUICKLAG[R] BRAND
  • INCLUDES MOISTURE FUNGUS TREATMENT
  • QBHW MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number QBHW2020F
Product Name Standard Small Frame Breaker
Rated AC Voltage 120 to 240 volts
Rated Current 20 amps
Rated Breaking Capacity 22000 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-2599-317-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Din Rail Mount Circuit Breaker - 6503212 - Radwell International
Specs
Number of Poles 1
View Details
Motor Protection - 1216855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - A-0702F -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details