CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 1A; Product Range:xStart Series; Current Rating:1A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:380VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:20hp; Voltage AC:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 48F3329 |
| Product Name | Circuit Breaker, Thermal Magnetic, 1P, 1A; Product Range Eaton Moeller |
| Rated AC Voltage | 380 volts |