Serpac Electronic Enclosures Enclosure, 175Mm X 124Mm X 51Mm; Enclosure Type Serpac 1729V

Description
ENCLOSURE, 175MM X 124MM X 51MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 175MM X 124MM X 51MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 175Mm X 124Mm X 51Mm; Enclosure Type Serpac - 24AK1714 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 175Mm X 124Mm X 51Mm; Enclosure Type Serpac
24AK1714
Enclosure, 175Mm X 124Mm X 51Mm; Enclosure Type Serpac 24AK1714
ENCLOSURE, 175MM X 124MM X 51MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

ENCLOSURE, 175MM X 124MM X 51MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:51mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24AK1714
Product Name Enclosure, 175Mm X 124Mm X 51Mm; Enclosure Type Serpac
Length 2.01 inch (51 mm)
Width 4.88 inch (124 mm)
Depth 6.89 inch (175 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437D - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 10 inch (254 mm)
Width 4 inch (102 mm)
View Details
4 suppliers