Serpac Electronic Enclosures Evaluation, Development Board Enclosures BW24ABKASYL

Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet
Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 128-BW24ABKASYL-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
128-BW24ABKASYL-ND
Evaluation, Development Board Enclosures 128-BW24ABKASYL-ND
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"

"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"

Buy Now Datasheet
Enclosure, Wristband, Pc, Black/yellow; Enclosure Type Serpac - 38AH6143 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Black/yellow; Enclosure Type Serpac
38AH6143
Enclosure, Wristband, Pc, Black/yellow; Enclosure Type Serpac 38AH6143
ENCLOSURE, WRISTBAND, PC, BLACK/YELLOW; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:17.78mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLACK/YELLOW; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:17.78mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-BW24ABKASYL-ND 38AH6143
Product Name Evaluation, Development Board Enclosures Enclosure, Wristband, Pc, Black/yellow; Enclosure Type Serpac
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Length 0.7000 inch (17.78 mm)
Width 1.51 inch (38.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details