Serpac Electronic Enclosures Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac BW20A-CLBK-AS-NO

Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:12.95mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes
Description
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:12.95mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac - 35AJ1982 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
35AJ1982
Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac 35AJ1982
ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:12.95mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, SMARTWATCH, BLACK/CLEAR, PC; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:12.95mm; External Width - Metric:44.2mm; External Depth - Metric:38.35mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 35AJ1982
Product Name Enclosure, Smartwatch, Black/clear, Pc; Enclosure Type Serpac
Length 0.5098 inch (12.95 mm)
Width 1.74 inch (44.2 mm)
Depth 1.51 inch (38.35 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details