Serpac Electronic Enclosures Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac 173I4AA

Description
ENCLOSURE, 175MM X 124MM X 64MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 175MM X 124MM X 64MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac - 24AK1718 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac
24AK1718
Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac 24AK1718
ENCLOSURE, 175MM X 124MM X 64MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

ENCLOSURE, 175MM X 124MM X 64MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24AK1718
Product Name Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac
Length 2.52 inch (64 mm)
Width 4.88 inch (124 mm)
Depth 6.89 inch (175 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1455NF1201BK - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers