"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.610"" (15.49mm)"
ENCLOSURE, WRISTBAND, PC, BLK/GUN METAL; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 128-BW21ABKASGM-ND | 38AH5539 |
| Product Name | Evaluation, Development Board Enclosures | Enclosure, Wristband, Pc, Blk/gun Metal; Enclosure Type Serpac |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| Features | Flame Retardant | |
| Length | 0.6098 inch (15.49 mm) | |
| Width | 1.51 inch (38.4 mm) |