Serpac Electronic Enclosures Evaluation, Development Board Enclosures BW24ABKASBK

Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet
Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 128-BW24ABKASBK-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
128-BW24ABKASBK-ND
Evaluation, Development Board Enclosures 128-BW24ABKASBK-ND
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"

"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"

Buy Now Datasheet
Wrist Enclosure, Pc, Black; Enclosure Type Serpac - 23AH8624 - Newark, An Avnet Company
Chicago, IL, United States
Wrist Enclosure, Pc, Black; Enclosure Type Serpac
23AH8624
Wrist Enclosure, Pc, Black; Enclosure Type Serpac 23AH8624
WRIST ENCLOSURE, PC, BLACK; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:13.72mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

WRIST ENCLOSURE, PC, BLACK; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:13.72mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-BW24ABKASBK-ND 23AH8624
Product Name Evaluation, Development Board Enclosures Wrist Enclosure, Pc, Black; Enclosure Type Serpac
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Length 0.5402 inch (13.72 mm)
Width 1.51 inch (38.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
6 suppliers