Serpac Electronic Enclosures Evaluation, Development Board Enclosures BW21ABKASBK

Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.610"" (15.49mm)"
Request a Quote Datasheet
Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.610"" (15.49mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 128-BW21ABKASBK-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
128-BW21ABKASBK-ND
Evaluation, Development Board Enclosures 128-BW21ABKASBK-ND
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.610"" (15.49mm)"

"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.610"" (15.49mm)"

Buy Now Datasheet
Enclosure, Wristband, Pc, Black; Enclosure Type Serpac - 38AH5537 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Black; Enclosure Type Serpac
38AH5537
Enclosure, Wristband, Pc, Black; Enclosure Type Serpac 38AH5537
ENCLOSURE, WRISTBAND, PC, BLACK; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:15.49mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLACK; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:15.49mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-BW21ABKASBK-ND 38AH5537
Product Name Evaluation, Development Board Enclosures Enclosure, Wristband, Pc, Black; Enclosure Type Serpac
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Length 0.6098 inch (15.49 mm)
Width 1.51 inch (38.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1438C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
5 suppliers