Serpac Electronic Enclosures Evaluation, Development Board Enclosures BW23ABKASNO

Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet
Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 128-BW23ABKASNO-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
128-BW23ABKASNO-ND
Evaluation, Development Board Enclosures 128-BW23ABKASNO-ND
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"

"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.600"" (15.24mm)"

Buy Now Datasheet
Wrist Enclosure, Pc, Black; Enclosure Type Serpac - 23AH8622 - Newark, An Avnet Company
Chicago, IL, United States
Wrist Enclosure, Pc, Black; Enclosure Type Serpac
23AH8622
Wrist Enclosure, Pc, Black; Enclosure Type Serpac 23AH8622
WRIST ENCLOSURE, PC, BLACK; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:11.18mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

WRIST ENCLOSURE, PC, BLACK; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:11.18mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP65, IP66, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-BW23ABKASNO-ND 23AH8622
Product Name Evaluation, Development Board Enclosures Wrist Enclosure, Pc, Black; Enclosure Type Serpac
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Length 0.4402 inch (11.18 mm)
Width 1.51 inch (38.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0133 - Newark, An Avnet Company
Specs
Length 1.02 inch (25.81 mm)
Width 2.56 inch (65 mm)
Depth 5.12 inch (130 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details