Serpac Electronic Enclosures Evaluation, Development Board Enclosures BW22ABKASNG

Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.710"" (18.03mm)"
Request a Quote Datasheet
Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.710"" (18.03mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 128-BW22ABKASNG-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
128-BW22ABKASNG-ND
Evaluation, Development Board Enclosures 128-BW22ABKASNG-ND
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.710"" (18.03mm)"

"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.710"" (18.03mm)"

Buy Now Datasheet
Enclosure, Wristband, Pc, Black/neon Grn; Enclosure Type Serpac - 38AH6135 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Black/neon Grn; Enclosure Type Serpac
38AH6135
Enclosure, Wristband, Pc, Black/neon Grn; Enclosure Type Serpac 38AH6135
ENCLOSURE, WRISTBAND, PC, BLACK/NEON GRN; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:18.03mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLACK/NEON GRN; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:18.03mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-BW22ABKASNG-ND 38AH6135
Product Name Evaluation, Development Board Enclosures Enclosure, Wristband, Pc, Black/neon Grn; Enclosure Type Serpac
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Length 0.7098 inch (18.03 mm)
Width 1.51 inch (38.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ Aluminum Enclosures for 22m Operators - 2006C13 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.15 inch (80 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details