Serpac Electronic Enclosures Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac 272C

Description
ENCLOSURE, HANDHELD, ABS/PC, BLK/CLEAR; Enclosure Type:Handheld; Enclosure Material:ABS, Polycarbonate; External Height - Metric:50mm; External Width - Metric:223mm; External Depth - Metric:274mm; IP Rating:IP40; NEMA Rating:NEMA 1
Datasheet
Description
ENCLOSURE, HANDHELD, ABS/PC, BLK/CLEAR; Enclosure Type:Handheld; Enclosure Material:ABS, Polycarbonate; External Height - Metric:50mm; External Width - Metric:223mm; External Depth - Metric:274mm; IP Rating:IP40; NEMA Rating:NEMA 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac - 52AC3006 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac
52AC3006
Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac 52AC3006
ENCLOSURE, HANDHELD, ABS/PC, BLK/CLEAR; Enclosure Type:Handheld; Enclosure Material:ABS, Polycarbonate; External Height - Metric:50mm; External Width - Metric:223mm; External Depth - Metric:274mm; IP Rating:IP40; NEMA Rating:NEMA 1

ENCLOSURE, HANDHELD, ABS/PC, BLK/CLEAR; Enclosure Type:Handheld; Enclosure Material:ABS, Polycarbonate; External Height - Metric:50mm; External Width - Metric:223mm; External Depth - Metric:274mm; IP Rating:IP40; NEMA Rating:NEMA 1

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52AC3006
Product Name Enclosure, Handheld, Abs/pc, Blk/clear; Enclosure Type Serpac
Length 1.97 inch (50 mm)
Width 8.78 inch (223 mm)
Depth 10.79 inch (274 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers