Serpac Electronic Enclosures Evaluation, Development Board Enclosures BW20ABKASOR

Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.510"" (12.95mm)"
Request a Quote Datasheet
Description
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.510"" (12.95mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation, Development Board Enclosures - 128-BW20ABKASOR-ND - DigiKey
Thief River Falls, MN, United States
Evaluation, Development Board Enclosures
128-BW20ABKASOR-ND
Evaluation, Development Board Enclosures 128-BW20ABKASOR-ND
"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.510"" (12.95mm)"

"Case Plastic, Polycarbonate Black Cover Included 1.740"" L x 1.510"" W (44.20mm x 38.35mm) X 0.510"" (12.95mm)"

Buy Now Datasheet
Enclosure, Wristband, Pc, Black/orange; Enclosure Type Serpac - 38AH6131 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wristband, Pc, Black/orange; Enclosure Type Serpac
38AH6131
Enclosure, Wristband, Pc, Black/orange; Enclosure Type Serpac 38AH6131
ENCLOSURE, WRISTBAND, PC, BLACK/ORANGE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbona te; External Height - Metric:12.95mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, WRISTBAND, PC, BLACK/ORANGE; Enclosure Type:Smartwatch With Wristband; Enclosure Material:Polycarbonate; External Height - Metric:12.95mm; External Width - Metric:38.4mm; External Depth - Metric:44.2mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-BW20ABKASOR-ND 38AH6131
Product Name Evaluation, Development Board Enclosures Enclosure, Wristband, Pc, Black/orange; Enclosure Type Serpac
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Length 0.5098 inch (12.95 mm)
Width 1.51 inch (38.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers