"Box Plastic, ABS Black Split Sides and End Panel(s) 7.120"" L x 5.000"" W (180.85mm x 127.00mm) X 1.620"" (41.15mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SRA42B-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |