Serpac Electronic Enclosures Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac 173I2AA

Description
ENCLOSURE, 175MM X 124MM X 64MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 175MM X 124MM X 64MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac - 24AK1717 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac
24AK1717
Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac 24AK1717
ENCLOSURE, 175MM X 124MM X 64MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

ENCLOSURE, 175MM X 124MM X 64MM; Enclosure Type:Electronic; Enclosure Material:ABS; External Height - Metric:64mm; External Width - Metric:124mm; External Depth - Metric:175mm; IP Rating:IP40; Body Color:Almond, Black, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24AK1717
Product Name Enclosure, 175Mm X 124Mm X 64Mm; Enclosure Type Serpac
Length 2.52 inch (64 mm)
Width 4.88 inch (124 mm)
Depth 6.89 inch (175 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM40G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details