Serpac Electronic Enclosures 9300 9300

Description
Manufacturer: Serpac Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114181-9300 Categories: Boxes,Enclosures,Rac ks Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Serpac Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114181-9300 Categories: Boxes,Enclosures,Rac ks Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
9300 - 9300 - Win Source Electronics
Laguna Hills, CA, United States
9300
9300
9300 9300
Manufacturer: Serpac Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1114181-9300 Categories: Boxes,Enclosures,Rac ks Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Serpac
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1114181-9300
Categories: Boxes,Enclosures,Racks
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number 9300
Product Name 9300
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2320 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details