Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
VCT77
Description
44U VERT CABLE TRAY 77
Request a Quote
Email Supplier
Description
44U VERT CABLE TRAY 77
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
VCT77
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
VCT77 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
5.91 inch (150 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
3.2 inch (81.28 mm)
Width
2.2 inch (55.88 mm)
View Details
4 suppliers