Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware SSD03504001

Description
RECEPTACLE 125V 15A
Request a Quote Datasheet
Description
RECEPTACLE 125V 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - SSD03504001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
SSD03504001
Enclosures Accessories and Hardware SSD03504001
RECEPTACLE 125V 15A

RECEPTACLE 125V 15A

Buy Now
Boxes, Enclosures, Racks - Rack Accessories - SSD03504001 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
SSD03504001
Boxes, Enclosures, Racks - Rack Accessories SSD03504001
Win Source Part Number: 1122622-SSD03504001 Category: Boxes, Enclosures, Racks>Rack Accessories Series: SSD Package: Box Accessory Type: Receptacle For Use With/Related Products: Din Rail Track Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8414.90.9180 Mfr: Hammond Manufacturing Other Names: SSD03504001-ND,HM583 5

Win Source Part Number: 1122622-SSD03504001
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: SSD
Package: Box
Accessory Type: Receptacle
For Use With/Related Products: Din Rail Track
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8414.90.9180
Mfr: Hammond Manufacturing
Other Names: SSD03504001-ND,HM5835

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
SSD03504001
Electrical Enclosures SSD03504001
Electrical Enclosures DIN Mount Remote Receptacle 125V/15A

Electrical Enclosures DIN Mount Remote Receptacle 125V/15A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SSD03504001 SSD03504001 SSD03504001
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Rack Accessories Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415I - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers