Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware VFMMD10WH

Description
VERT FINGER MGR STL 2-SIDE 10W
Request a Quote
Description
VERT FINGER MGR STL 2-SIDE 10W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - VFMMD10WH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
VFMMD10WH
Enclosures Accessories and Hardware VFMMD10WH
VERT FINGER MGR STL 2-SIDE 10W

VERT FINGER MGR STL 2-SIDE 10W

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number VFMMD10WH
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBQBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
3 suppliers