Hammond Manufacturing Company Inc. Racks - SWC192211BK1 SWC192211BK1

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 771067-SWC192211BK1 Series: SWC Type: Cabinet Rack Color: Black Features: Removable Door, Wall Mount Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel Dimensions - Panel: 11.020" L x 18.360" W x 22.750" H (279.91mm x 466.34mm x 577.85mm) Dimensions - Overall: 17.650" L x 21.380" W x 26.000" H (448.31mm x 543.05mm x 660.40mm) Door: Glass Mounting Rails: One Pair Ventilation: Sides Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 95 lbs (43.1kg) Categories: Boxes, Enclosures, Racks Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 771067-SWC192211BK1 Series: SWC Type: Cabinet Rack Color: Black Features: Removable Door, Wall Mount Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel Dimensions - Panel: 11.020" L x 18.360" W x 22.750" H (279.91mm x 466.34mm x 577.85mm) Dimensions - Overall: 17.650" L x 21.380" W x 26.000" H (448.31mm x 543.05mm x 660.40mm) Door: Glass Mounting Rails: One Pair Ventilation: Sides Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 95 lbs (43.1kg) Categories: Boxes, Enclosures, Racks Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - SWC192211BK1 - SWC192211BK1 - Win Source Electronics
Laguna Hills, CA, United States
Racks - SWC192211BK1
SWC192211BK1
Racks - SWC192211BK1 SWC192211BK1
Manufacturer: Hammond Manufacturing Win Source Part Number: 771067-SWC192211BK1 Series: SWC Type: Cabinet Rack Color: Black Features: Removable Door, Wall Mount Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel Dimensions - Panel: 11.020" L x 18.360" W x 22.750" H (279.91mm x 466.34mm x 577.85mm) Dimensions - Overall: 17.650" L x 21.380" W x 26.000" H (448.31mm x 543.05mm x 660.40mm) Door: Glass Mounting Rails: One Pair Ventilation: Sides Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 95 lbs (43.1kg) Categories: Boxes, Enclosures, Racks Introduction Date: April 01, 2011 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 771067-SWC192211BK1
Series: SWC
Type: Cabinet Rack
Color: Black
Features: Removable Door, Wall Mount
Style: Enclosed, Bottom, Front, Sides, Top
Material: Metal, Steel
Dimensions - Panel: 11.020" L x 18.360" W x 22.750" H (279.91mm x 466.34mm x 577.85mm)
Dimensions - Overall: 17.650" L x 21.380" W x 26.000" H (448.31mm x 543.05mm x 660.40mm)
Door: Glass
Mounting Rails: One Pair
Ventilation: Sides
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 95 lbs (43.1kg)
Categories: Boxes, Enclosures, Racks
Introduction Date: April 01, 2011
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SWC192211BK1
Product Name Racks - SWC192211BK1
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Enclosures - inoBOX A2 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AB-8-M8-3POL-ND - DigiKey
Specs
Material Polycarbonate
View Details
TK Series Enclosures - 110-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers