Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware XFG4

Description
COOLING FAN PKG 4GRLL&FILTER
Request a Quote Datasheet
Description
COOLING FAN PKG 4GRLL&FILTER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - XFG4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
XFG4
Enclosures Accessories and Hardware XFG4
COOLING FAN PKG 4GRLL&FILTER

COOLING FAN PKG 4GRLL&FILTER

Buy Now
Rack Accessories - XFG4 - XFG4 - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - XFG4
XFG4
Rack Accessories - XFG4 XFG4
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021623-XFG4 Accessory Type: Fan Grill For Use With/Related Products: XF Series Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021623-XFG4
Accessory Type: Fan Grill
For Use With/Related Products: XF Series
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number XFG4 XFG4
Product Name Enclosures Accessories and Hardware Rack Accessories - XFG4
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers