Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware SHGL04601

Description
AXIAL FANHEATER 400W
Request a Quote Datasheet
Description
AXIAL FANHEATER 400W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - SHGL04601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
SHGL04601
Enclosures Accessories and Hardware SHGL04601
AXIAL FANHEATER 400W

AXIAL FANHEATER 400W

Buy Now
Boxes, Enclosures, Racks - Rack Thermal Management - SHGL04601 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Thermal Management
SHGL04601
Boxes, Enclosures, Racks - Rack Thermal Management SHGL04601
Win Source Part Number: 1001219-SHGL04601 Category: Boxes, Enclosures, Racks>Rack Thermal Management Series: SHG Type: Heating Unit Package: Box Specifications: Heater, 400W, 3.5A Standard Package: 1 Voltage - Input: 110 ~ 120 VAC Weight: 3 lbs (1.4 kg) Dimension: 3.15" L x 3.15" W x 9.76" H (80.0mm x 80.0mm x 247.9mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8516.29.0090 Mfr: Hammond Manufacturing

Win Source Part Number: 1001219-SHGL04601
Category: Boxes, Enclosures, Racks>Rack Thermal Management
Series: SHG
Type: Heating Unit
Package: Box
Specifications: Heater, 400W, 3.5A
Standard Package: 1
Voltage - Input: 110 ~ 120 VAC
Weight: 3 lbs (1.4 kg)
Dimension: 3.15" L x 3.15" W x 9.76" H (80.0mm x 80.0mm x 247.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8516.29.0090
Mfr: Hammond Manufacturing

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number SHGL04601 SHGL04601
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Rack Thermal Management
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHN6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 111-014 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers