Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
SHGM1430
Description
ENCL HTR, 30W AC 110-250
Request a Quote
Email Supplier
Description
ENCL HTR, 30W AC 110-250
Request a Quote
Email Supplier
Suppliers
Enclosures Accessories and Hardware
SHGM1430
Buy Now
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
SHGM1430 |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.25 inch (159 mm)
View Details
2 suppliers
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures
Features
Hinged Cover; Flame Retardant
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
1.06 inch (27 mm)
Width
2.05 inch (52 mm)
Depth
2.56 inch (65 mm)
View Details