The ST202008SS is a Type 4X stainless steel wallmount enclosure designed for protecting electrical and electronic equipment in harsh industrial environments. It features a sloped top to prevent water accumulation and allows for the mounting of controls. The enclosure is constructed from 14 gauge 304 stainless steel with continuously welded seams, ensuring durability and resistance to contaminants. It complies with various standards including UL 508A and NEMA ratings 3R, 4, 4X, 12, and 13, as well as IP 66 for ingress protection. The enclosure includes a hinged door with a quarter turn latch for secure access, and door stiffeners are provided for added strength. It is designed with a formed lip to exclude liquids and contaminants, and features a seamless poured-in-place gasket for enhanced sealing. The product comes with a hardware kit for mounting and includes bonding and grounding studs for safety. Optional accessories such as inner panels and mounting kits are available to enhance functionality. The enclosure has dimensions of 22.9 inches in length, 20 inches in width, and a height of 8 inches, with a weight of 38 lbs.
Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Enclosure - Optional Inner Panel
Part No. - H1 - H2 - W - D - Part No. - H - W
ST161208SS - 16.00 18.89 12.00 8.00 EP1612 - 14.20 10.20
ST161608SS - 16.00 18.89 16.00 8.00 EP1616 - 14.20 14.20
ST201608SS - 20.00 22.89 16.00 8.00 EP2016 - 18.20 14.20
ST202008SS - 20.00 22.89 20.00 8.00 EP2020 - 18.20 18.20
ST242008SS - 24.00 26.89 20.00 8.00 EP2420 - 22.20 18.20
ST242408SS - 24.00 26.89 24.00 8.00 EP2424 - 22.20 22.20
ST302408SS - 30.00 32.89 24.00 8.00 EP3024 - 28.20 22.20
ST303008SS - 30.00 32.89 30.00 8.00 EP3030 - 28.20 28.20
ST363008SS - 36.00 38.89 30.00 8.00 EP3630 - 34.20 28.20
ST201612SS - 20.00 24.35 16.00 12.00 EP2016 - 18.20 14.20
ST202012SS - 20.00 24.35 20.00 12.00 EP2020 - 18.20 18.20
ST242412SS - 24.00 28.35 24.00 12.00 EP2424 - 22.20 22.20
ST302412SS - 30.00 34.35 24.00 12.00 EP3024 - 28.20 22.20
ST363012SS - 36.00 40.35 30.00 12.00 EP3630 - 34.20 28.20
ST363612SS - 36.00 40.35 36.00 12.00 EP3636 - 34.20 34.20
ST483612SS - 48.00 52.35 36.00 12.00 EP4836 - 46.20 34.20
ST603612SS¹ - 60.00 64.35 36.00 12.00 EP6036 - 58.20 34.20
ST363016SS - 36.00 41.80 30.00 16.00 EP3630 - 34.20 28.20
ST483616SS - 48.00 53.80 36.00 16.00 EP4836 - 46.20 34.20
ST603616SS¹ - 60.00 65.80 36.00 16.00 EP6036 - 58.20 34.20
Win Source Part Number: 1153410-ST202008SS
Category: Boxes, Enclosures, Racks>Boxes
Series: Eclipse
Color: Natural
Features: Stainless Steel Hinges
Package: Box
Standard Package: 1
Ratings: IP66, NEMA 3R,4,4X,12,13, UL-508
Thickness: 14 Gauge
Height: 8.000" (203.20mm)
Material: Metal, Stainless Steel
Design: Hinged Door, Slanted Top
Weight: 38 lbs (17.2 kg)
Container Type: Box
Area (L x W): 458in² (2955cm²)
Dimension: 22.900" L x 20.000" W (581.66mm x 508.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.10.0090
Mfr: Hammond Manufacturing
Base Product Number: ST202008
"Box Metal, Stainless Steel Natural Hinged Door, Slanted Top 22.900"" L x 20.000"" W (581.66mm x 508.00mm) X 8.000"" (203.20mm)"
Electrical Enclosures Wallmount SlopeHinge 2Latch 2Hinge SS 4X
| Hammond Manufacturing Company Inc. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | ST202008SS | ST202008SS | ST202008SS-ND | ST202008SS | ST202008SS |
| Product Name | Electrical - Stainless Steel - Wallmount Enclosures | Boxes, Enclosures, Racks - Boxes | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 20 inch (508 mm) | ||||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | |||
| Depth | 8 inch (203 mm) | ||||
| Material | Steel - Stainless |