Hammond Manufacturing Company Inc. Small Enclosures - Handles & Accessories SCPMB4-20

Description
Features Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554 1555 1555F 1557 (special instructions) 1590Z 1590ZGRP Pole mounting brackets designed to mount specific enclosures. Refer to tables below for compatibility. Minimum pole diameter of of 1.5" (38 mm) Maximum pole diameter of 7" or 15" (178 mm/ 381 mm). Refer to table below. Clamps are tightened with a 5/16" nut drive. Brackets are installed with a hex key and a nut drive (refer to instructions for size). Each kit includes: (2) Stainless steel pole mounting brackets (2) Stainless steel strap clamps. Stainless steel mounting hardware. NOTE: Each kit includes multiple hardware packs. Be sure to select the correct hardware based on your enclosure (see tables below).
Request a Quote
Description
Features Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554 1555 1555F 1557 (special instructions) 1590Z 1590ZGRP Pole mounting brackets designed to mount specific enclosures. Refer to tables below for compatibility. Minimum pole diameter of of 1.5" (38 mm) Maximum pole diameter of 7" or 15" (178 mm/ 381 mm). Refer to table below. Clamps are tightened with a 5/16" nut drive. Brackets are installed with a hex key and a nut drive (refer to instructions for size). Each kit includes: (2) Stainless steel pole mounting brackets (2) Stainless steel strap clamps. Stainless steel mounting hardware. NOTE: Each kit includes multiple hardware packs. Be sure to select the correct hardware based on your enclosure (see tables below).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Handles & Accessories - SCPMB4-20 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Handles & Accessories
SCPMB4-20
Small Enclosures - Handles & Accessories SCPMB4-20
Features Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts): 1554 1555 1555F 1557 (special instructions) 1590Z 1590ZGRP Pole mounting brackets designed to mount specific enclosures. Refer to tables below for compatibility. Minimum pole diameter of of 1.5" (38 mm) Maximum pole diameter of 7" or 15" (178 mm/ 381 mm). Refer to table below. Clamps are tightened with a 5/16" nut drive. Brackets are installed with a hex key and a nut drive (refer to instructions for size). Each kit includes: (2) Stainless steel pole mounting brackets (2) Stainless steel strap clamps. Stainless steel mounting hardware. NOTE: Each kit includes multiple hardware packs. Be sure to select the correct hardware based on your enclosure (see tables below).

Features

  • Allows select Hammond enclosures to be mounted securely to a pole. Compatible series (refer to tables below for specific parts):
    • 1554
    • 1555
    • 1555F
    • 1557 (special instructions)
    • 1590Z
    • 1590ZGRP
  • Pole mounting brackets designed to mount specific enclosures. Refer to tables below for compatibility.
  • Minimum pole diameter of of 1.5" (38 mm)
  • Maximum pole diameter of 7" or 15" (178 mm/ 381 mm). Refer to table below.
  • Clamps are tightened with a 5/16" nut drive.
  • Brackets are installed with a hex key and a nut drive (refer to instructions for size).
  • Each kit includes:
    • (2) Stainless steel pole mounting brackets
    • (2) Stainless steel strap clamps.
    • Stainless steel mounting hardware. NOTE: Each kit includes multiple hardware packs. Be sure to select the correct hardware based on your enclosure (see tables below).
Supplier's Site
Enclosures, Boxes, & Cases - SCPMB4-20 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
SCPMB4-20
Enclosures, Boxes, & Cases SCPMB4-20
POLE MOUNT HARDWARE #8x1/2

POLE MOUNT HARDWARE #8x1/2

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number SCPMB4-20 SCPMB4-20
Product Name Small Enclosures - Handles & Accessories Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Length 2.5 inch (63.5 mm)
Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JS11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Boxes - 164-1414KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers